DigiKey Analog to Digital Converters (ADC) LTC2461CMS#PBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2461CMS#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2461CMS#PBF-ND
Analog to Digital Converters (ADC) LTC2461CMS#PBF-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2461CMS#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type TSSOP; "12-TSSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4001BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11108AVB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-XFQFN
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC1863LIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4056BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
View Details