DigiKey Analog to Digital Converters (ADC) LTC2448IUHF#TRPBF-ND

Description
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2448IUHF#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2448IUHF#TRPBF-ND
Analog to Digital Converters (ADC) LTC2448IUHF#TRPBF-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2448IUHF#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 38-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 38
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4001BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-85127013A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4682BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4084BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details