24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2448CUHF#TRPBFDKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | 38-WFQFN Exposed Pad |
| Packing Method | Digi-Reel® |
| Pins | 38 |
| Resolution | 24 bits |