24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 36-SSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2442CG#TRPBFDKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | SSOP; "36-SSOP (0.209"", 5.30mm Width)" |
| Packing Method | Digi-Reel® |
| Resolution | 24 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |