DigiKey Analog to Digital Converters (ADC) LTC2442CG#PBF-ND

Description
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 36-SSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2442CG#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2442CG#PBF-ND
Analog to Digital Converters (ADC) LTC2442CG#PBF-ND
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 36-SSOP

24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 36-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2442CG#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "36-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 24 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4008BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1648-2-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4081BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX11603EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details