20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2435-1CGN#TRPBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | SSOP; "16-SSOP (0.154"", 3.90mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 20 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |