DigiKey Analog to Digital Converters (ADC) LTC2431IMS#PBF-ND

Description
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Request a Quote Datasheet
Description
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2431IMS#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2431IMS#PBF-ND
Analog to Digital Converters (ADC) LTC2431IMS#PBF-ND
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP

20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2431IMS#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 20 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7DKR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Digi-Reel®
Pins 16
View Details
Analog to Digital Converters (ADC) - 505-AD4683BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4134BCPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 56-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4680BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details