DigiKey Analog to Digital Converters (ADC) LTC2428IG#PBF-ND

Description
20 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
Request a Quote Datasheet
Description
20 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2428IG#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2428IG#PBF-ND
Analog to Digital Converters (ADC) LTC2428IG#PBF-ND
20 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP

20 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2428IG#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 20 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1674KRZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8512702XA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4691BCBZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 36-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-R2TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details