DigiKey Analog to Digital Converters (ADC) LTC2428CG#PBF-ND

Description
20 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
Request a Quote Datasheet
Description
20 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2428CG#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2428CG#PBF-ND
Analog to Digital Converters (ADC) LTC2428CG#PBF-ND
20 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP

20 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2428CG#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 20 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4680BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11613EWC+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4682BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details