DigiKey Analog to Digital Converters (ADC) LTC2424IG#PBF-ND

Description
20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
Request a Quote Datasheet
Description
20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2424IG#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2424IG#PBF-ND
Analog to Digital Converters (ADC) LTC2424IG#PBF-ND
20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP

20 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2424IG#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 20 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-8876404XX-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 175-MAX11645EWC+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC2450CDC#TRPBFCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 6-WFDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD1555BPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
View Details