DigiKey Analog to Digital Converters (ADC) LTC2420CS8#TRPBFCT-ND

Description
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SO
Request a Quote Datasheet
Description
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2420CS8#TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2420CS8#TRPBFCT-ND
Analog to Digital Converters (ADC) LTC2420CS8#TRPBFCT-ND
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SO

20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2420CS8#TRPBFCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
Resolution 20 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4005BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 1127-1198-2-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4112BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1284-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details