DigiKey Analog to Digital Converters (ADC) LTC2410CGN#TRPBFDKR-ND

Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2410CGN#TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2410CGN#TRPBFDKR-ND
Analog to Digital Converters (ADC) LTC2410CGN#TRPBFDKR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2410CGN#TRPBFDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
Resolution 24 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11198ATE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11609EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-9559201MEA-ND - DigiKey
Specs
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 16 bits
View Details
Analog to Digital Converters (ADC) - 505-AD4116BCPZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details