DigiKey Analog to Digital Converters (ADC) LTC2379CMS-18#TRPBF-ND

Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2379CMS-18#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2379CMS-18#TRPBF-ND
Analog to Digital Converters (ADC) LTC2379CMS-18#TRPBF-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP

18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2379CMS-18#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "16-TFSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
Resolution 18 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4130-8BCBZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11645EWC+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4170-4BCPZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details