DigiKey Analog to Digital Converters (ADC) LTC2378HMS-18#PBF-ND

Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2378HMS-18#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2378HMS-18#PBF-ND
Analog to Digital Converters (ADC) LTC2378HMS-18#PBF-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP

18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2378HMS-18#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "16-TFSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 18 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4008BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCBZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1415EUE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details