DigiKey Analog to Digital Converters (ADC) LTC2373CUH-16-ND

Description
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-QFN (5x5)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2373CUH-16-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2373CUH-16-ND
Analog to Digital Converters (ADC) LTC2373CUH-16-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-QFN (5x5)

16 Bit Analog to Digital Converter 8 Input 1 SAR 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2373CUH-16-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad
Packing Method Tube
Pins 32
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-ADC0820CCM+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4084BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MX7705EUE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LAIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details