DigiKey Analog to Digital Converters (ADC) LTC2372IUH-18-ND

Description
18 Bit Analog to Digital Converter 8 Input 1 SAR 32-QFN (5x5)
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 8 Input 1 SAR 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2372IUH-18-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2372IUH-18-ND
Analog to Digital Converters (ADC) LTC2372IUH-18-ND
18 Bit Analog to Digital Converter 8 Input 1 SAR 32-QFN (5x5)

18 Bit Analog to Digital Converter 8 Input 1 SAR 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2372IUH-18-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad
Packing Method Tube
Pins 32
Resolution 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4002BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details