DigiKey Analog to Digital Converters (ADC) LTC2362CTS8#TRPBF-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2362CTS8#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2362CTS8#TRPBF-ND
Analog to Digital Converters (ADC) LTC2362CTS8#TRPBF-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8

12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2362CTS8#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4632-16BBCZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX1110EAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-8876404XX-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 505-5962-8865002RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details