18 Bit Analog to Digital Converter 8 Input 1 SAR 48-LQFP (7x7)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2348HLX-18-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial |
| Package Type | LFQP; 48-LQFP |
| Packing Method | Tube |
| Pins | 48 |
| Resolution | 18 bits |