DigiKey Analog to Digital Converters (ADC) LTC2344MPUH-16#TRPBF-ND

Description
16 Bit Analog to Digital Converter 4 Input 4 SAR 32-QFN (5x5)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 4 Input 4 SAR 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2344MPUH-16#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2344MPUH-16#TRPBF-ND
Analog to Digital Converters (ADC) LTC2344MPUH-16#TRPBF-ND
16 Bit Analog to Digital Converter 4 Input 4 SAR 32-QFN (5x5)

16 Bit Analog to Digital Converter 4 Input 4 SAR 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2344MPUH-16#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial; SPI
Package Type 32-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 32
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1193ETI+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX149BEAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RLCT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11163EUB+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details