DigiKey Analog to Digital Converters (ADC) LTC2344CUH-18#PBF-ND

Description
18 Bit Analog to Digital Converter 4 Input 4 SAR 32-QFN (5x5)
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 4 Input 4 SAR 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2344CUH-18#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2344CUH-18#PBF-ND
Analog to Digital Converters (ADC) LTC2344CUH-18#PBF-ND
18 Bit Analog to Digital Converter 4 Input 4 SAR 32-QFN (5x5)

18 Bit Analog to Digital Converter 4 Input 4 SAR 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2344CUH-18#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial; SPI
Package Type 32-WFQFN Exposed Pad
Packing Method Tube
Pins 32
Resolution 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX149BEAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4002BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11108AVB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-XFQFN
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4111BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details