DigiKey Analog to Digital Converters (ADC) LTC2341IUH-18#TRPBF-ND

Description
16 Bit Analog to Digital Converter 2 Input 1 SAR 32-QFN (5x5)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 SAR 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2341IUH-18#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2341IUH-18#TRPBF-ND
Analog to Digital Converters (ADC) LTC2341IUH-18#TRPBF-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 32-QFN (5x5)

16 Bit Analog to Digital Converter 2 Input 1 SAR 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2341IUH-18#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial; SPI
Package Type 32-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 32
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4082BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details