DigiKey Analog to Digital Converters (ADC) LTC2325IUKG-14#PBF-ND

Description
14 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2325IUKG-14#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2325IUKG-14#PBF-ND
Analog to Digital Converters (ADC) LTC2325IUKG-14#PBF-ND
14 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)

14 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2325IUKG-14#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type 52-WFQFN Exposed Pad
Packing Method Tube
Pins 52
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4032-24BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4080BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4129-8BCBZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1110CAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details