DigiKey Analog to Digital Converters (ADC) LTC2324CUKG-16#PBF-ND

Description
16 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2324CUKG-16#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2324CUKG-16#PBF-ND
Analog to Digital Converters (ADC) LTC2324CUKG-16#PBF-ND
16 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)

16 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2324CUKG-16#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type 52-WFQFN Exposed Pad
Packing Method Tube
Pins 52
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MX7705EUE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 1127-1198-1-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4022BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11206EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details