14 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2324CUKG-14#TRPBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI |
| Package Type | 52-WFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 52 |
| Resolution | 14 bits |