DigiKey Analog to Digital Converters (ADC) LTC2323HUFD-14#PBF-ND

Description
14 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2323HUFD-14#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2323HUFD-14#PBF-ND
Analog to Digital Converters (ADC) LTC2323HUFD-14#PBF-ND
14 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)

14 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2323HUFD-14#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 28-WFQFN Exposed Pad
Packing Method Tube
Pins 28
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4004BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1139EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-8763501RA-ND - DigiKey
Specs
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 1127-1276-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details