16 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2321HUFD-16-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial |
| Package Type | 28-WFQFN Exposed Pad |
| Packing Method | Tube |
| Pins | 28 |
| Resolution | 16 bits |