DigiKey Analog to Digital Converters (ADC) LTC2321CUFD-14#PBF-ND

Description
14 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2321CUFD-14#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2321CUFD-14#PBF-ND
Analog to Digital Converters (ADC) LTC2321CUFD-14#PBF-ND
14 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)

14 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2321CUFD-14#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 28-WFQFN Exposed Pad
Packing Method Tube
Pins 28
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11613EWC+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-ICL7109EQH+TDDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MX7705EUE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4170-4BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details