DigiKey Analog to Digital Converters (ADC) LTC2320IUKG-12#PBF-ND

Description
12 Bit Analog to Digital Converter 8 Input 4 SAR 52-QFN (7x8)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8 Input 4 SAR 52-QFN (7x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2320IUKG-12#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2320IUKG-12#PBF-ND
Analog to Digital Converters (ADC) LTC2320IUKG-12#PBF-ND
12 Bit Analog to Digital Converter 8 Input 4 SAR 52-QFN (7x8)

12 Bit Analog to Digital Converter 8 Input 4 SAR 52-QFN (7x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2320IUKG-12#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type 52-WFQFN Exposed Pad
Packing Method Tube
Pins 52
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX187BCWE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11203EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4002BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1139EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details