DigiKey Analog to Digital Converters (ADC) LTC2315CTS8-12#TRMPBFDKR-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2315CTS8-12#TRMPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2315CTS8-12#TRMPBFDKR-ND
Analog to Digital Converters (ADC) LTC2315CTS8-12#TRMPBFDKR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8

12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2315CTS8-12#TRMPBFDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Digi-Reel®
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MX7705EUE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 1127-1198-1-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-8763501RA-ND - DigiKey
Specs
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
View Details