DigiKey Analog to Digital Converters (ADC) LTC2313CTS8-14#TRPBF-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2313CTS8-14#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2313CTS8-14#TRPBF-ND
Analog to Digital Converters (ADC) LTC2313CTS8-14#TRPBF-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8

14 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2313CTS8-14#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX19777AZA+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 8-XFBGA, WLBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-8865001RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4112BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details