14 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2312HTS8-14#TRMPBFDKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | SOT-23-8 Thin, TSOT-23-8 |
| Packing Method | Digi-Reel® |
| Resolution | 14 bits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |