DigiKey Analog to Digital Converters (ADC) LTC2311IMSE-16#TRPBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2311IMSE-16#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2311IMSE-16#TRPBF-ND
Analog to Digital Converters (ADC) LTC2311IMSE-16#TRPBF-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2311IMSE-16#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial; SPI
Package Type "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tape Reel
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1287EKA+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11603EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1110CAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details