14 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2311HMSE-14#PBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI |
| Package Type | "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Packing Method | Tube |
| Resolution | 14 bits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |