DigiKey Analog to Digital Converters (ADC) LTC2298IUP#TRPBF-ND

Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2298IUP#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2298IUP#TRPBF-ND
Analog to Digital Converters (ADC) LTC2298IUP#TRPBF-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2298IUP#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 64-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 64
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4085BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX11259AWX+TDKR-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Digi-Reel®
Pins 36
View Details
Analog to Digital Converters (ADC) - 505-AD4112BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details