DigiKey Analog to Digital Converters (ADC) LTC2273IUJ#PBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2273IUJ#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2273IUJ#PBF-ND
Analog to Digital Converters (ADC) LTC2273IUJ#PBF-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2273IUJ#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type JESD204
Package Type 40-WFQFN Exposed Pad
Packing Method Tube
Pins 40
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4116BCPZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-5962-9169003M3A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD1674KRZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1117EKA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Cut Tape (CT)
View Details