16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2272IUJ#TRPBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | JESD204 |
| Package Type | 40-WFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 40 |
| Resolution | 16 bits |