DigiKey Analog to Digital Converters (ADC) LTC2272CUJ-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2272CUJ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2272CUJ-ND
Analog to Digital Converters (ADC) LTC2272CUJ-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2272CUJ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type JESD204
Package Type 40-WFQFN Exposed Pad
Packing Method Tube
Pins 40
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1198-6-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4022BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1415EUE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4084BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details