DigiKey Analog to Digital Converters (ADC) LTC2269CUK#TRPBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2269CUK#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2269CUK#TRPBF-ND
Analog to Digital Converters (ADC) LTC2269CUK#TRPBF-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2269CUK#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type 48-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 48
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4050BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4131-4BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-8951801RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4632-24BBCZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tape Reel
View Details