DigiKey Analog to Digital Converters (ADC) LTC2267IUJ-12#PBF-ND

Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2267IUJ-12#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2267IUJ-12#PBF-ND
Analog to Digital Converters (ADC) LTC2267IUJ-12#PBF-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2267IUJ-12#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 40-WFQFN Exposed Pad
Packing Method Tube
Pins 40
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11613EWC+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1285BESA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-ADC0820CCM+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details