DigiKey Analog to Digital Converters (ADC) LTC2265IUJ-12#TRPBF-ND

Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2265IUJ-12#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2265IUJ-12#TRPBF-ND
Analog to Digital Converters (ADC) LTC2265IUJ-12#TRPBF-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2265IUJ-12#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 40-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 40
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4084BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC2315HTS8-12#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11609EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details