DigiKey Analog to Digital Converters (ADC) LTC2264CUJ-14#TRPBF-ND

Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2264CUJ-14#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2264CUJ-14#TRPBF-ND
Analog to Digital Converters (ADC) LTC2264CUJ-14#TRPBF-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2264CUJ-14#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 40-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 40
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4058BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4021BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1117EKA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details