DigiKey Analog to Digital Converters (ADC) LTC2253CUH#TRPBF-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2253CUH#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2253CUH#TRPBF-ND
Analog to Digital Converters (ADC) LTC2253CUH#TRPBF-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2253CUH#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 32-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 32
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11614EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11661AUT+TDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4004BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4003BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details