DigiKey Analog to Digital Converters (ADC) LTC2240IUP-10#PBF-ND

Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2240IUP-10#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2240IUP-10#PBF-ND
Analog to Digital Converters (ADC) LTC2240IUP-10#PBF-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2240IUP-10#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type 64-WFQFN Exposed Pad
Packing Method Tube
Pins 64
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4680BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11661AUT+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11203EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4682BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details