DigiKey
Analog to Digital Converters (ADC)
LTC2234IUK#TR-ND
Description
IC ADC 10BIT 48-QFN
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 10BIT 48-QFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC2234IUK#TR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Parallel; Parallel
|
|
Package Type
|
48-WFQFN Exposed Pad
|
|
Packing Method
|
Tape Reel
|
|
Pins
|
48
|
|
Resolution
|
10 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
49-LFBGA, CSPBGA
Packing Method
Tape Reel
View Details
Package Type
"20-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
Resolution
8 bits
View Details
Interface Type
SPI; SPI
Package Type
SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI; Microwire
Package Type
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method
Digi-Reel®
View Details