DigiKey Analog to Digital Converters (ADC) LTC2217CUP#TRPBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2217CUP#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2217CUP#TRPBF-ND
Analog to Digital Converters (ADC) LTC2217CUP#TRPBF-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2217CUP#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type 64-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 64
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4684BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4088BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4022BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11102AUB+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Digi-Reel®
View Details