DigiKey Analog to Digital Converters (ADC) LTC2215IUP#PBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2215IUP#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2215IUP#PBF-ND
Analog to Digital Converters (ADC) LTC2215IUP#PBF-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2215IUP#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type 64-WFQFN Exposed Pad
Packing Method Tube
Pins 64
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4000BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD1674ARZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details