DigiKey Analog to Digital Converters (ADC) LTC2207IUK#TRPBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2207IUK#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2207IUK#TRPBF-ND
Analog to Digital Converters (ADC) LTC2207IUK#TRPBF-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2207IUK#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 48-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 48
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11626EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4004BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11206EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1648-2-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Tape Reel
View Details