DigiKey Analog to Digital Converters (ADC) LTC2202CUK-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2202CUK-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2202CUK-ND
Analog to Digital Converters (ADC) LTC2202CUK-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2202CUK-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 48-WFQFN Exposed Pad
Packing Method Tube
Pins 48
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11661AUT+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1555APZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-5962-8865002RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details