DigiKey Analog to Digital Converters (ADC) LTC2175IUKG-12-ND

Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2175IUKG-12-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2175IUKG-12-ND
Analog to Digital Converters (ADC) LTC2175IUKG-12-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2175IUKG-12-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 52-WFQFN Exposed Pad
Packing Method Tube
Pins 52
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1648-6-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-89518012A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 20-CLCC
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1415EUE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details