DigiKey Analog to Digital Converters (ADC) LTC2175CUKG-14-ND

Description
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2175CUKG-14-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2175CUKG-14-ND
Analog to Digital Converters (ADC) LTC2175CUKG-14-ND
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)

14 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2175CUKG-14-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 52-WFQFN Exposed Pad
Packing Method Tube
Pins 52
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4011BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11105AUT+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4005BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4005BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details